Panasonic SMD 0.5W 0.068ohm Resistor ERJ6BWJR068V

Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 0.068ohm, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6BWJR068V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 0.068ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 0.068ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6BWJR068V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 0.068ohm, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6BWJR068V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 0.068ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 0.068ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6BWJR068V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 0.068ohm Resistor - 52-ERJ6BWJR068V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 0.068ohm Resistor
52-ERJ6BWJR068V
SMD 0.5W 0.068ohm Resistor 52-ERJ6BWJR068V
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 0.068ohm, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6BWJR068V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 0.068ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 0.068ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6BWJR068V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 0.068ohm, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6BWJR068V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 0.068ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 0.068ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6BWJR068V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ6BWJR068V
738140-ERJ6BWJR068V
Chip Resistor - Surface Mount - ERJ6BWJR068V 738140-ERJ6BWJR068V
Manufacturer: Panasonic Win Source Part Number: 738140-ERJ6BWJR068V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD0805 Reference Date Code: 11+G Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 738140-ERJ6BWJR068V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD0805
Reference Date Code: 11+G
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ6BWJR068V 738140-ERJ6BWJR068V
Product Name SMD 0.5W 0.068ohm Resistor Chip Resistor - Surface Mount - ERJ6BWJR068V
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details