Panasonic Surface Mount Resistors ERJ6BWFR050V

Description
Panasonic ERJ6BWFR050V
Request a Quote Datasheet
Description
Panasonic ERJ6BWFR050V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1839021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1839021
Surface Mount Resistors 1839021
Panasonic ERJ6BWFR050V

Panasonic ERJ6BWFR050V

Supplier's Site
Surface Mount Resistors - 1838892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838892
Surface Mount Resistors 1838892
Panasonic ERJ6BWFR050V

Panasonic ERJ6BWFR050V

Supplier's Site
Surface Mount Resistors - 1839021P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1839021P
Surface Mount Resistors 1839021P
Panasonic ERJ6BWFR050V

Panasonic ERJ6BWFR050V

Supplier's Site
Current Sense Res, 0R05, 1%, 500 Mw; Resistance Panasonic - 85Y8940 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 500 Mw; Resistance Panasonic
85Y8940
Current Sense Res, 0R05, 1%, 500 Mw; Resistance Panasonic 85Y8940
CURRENT SENSE RES, 0R05, 1%, 500 MW; Resistance:0.05ohm; Product Range:ERJ6BW Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 500 MW; Resistance:0.05ohm; Product Range:ERJ6BW Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1839021 1839021P 85Y8940
Product Name Surface Mount Resistors Surface Mount Resistors Current Sense Res, 0R05, 1%, 500 Mw; Resistance Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details