Panasonic Surface Mount Resistors ERJ6BWFR027V

Description
Panasonic ERJ6BWFR027V
Request a Quote
Description
Panasonic ERJ6BWFR027V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566042
Surface Mount Resistors 566042
Panasonic ERJ6BWFR027V

Panasonic ERJ6BWFR027V

Supplier's Site
Surface Mount Resistors - 566042P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566042P
Surface Mount Resistors 566042P
Low res resistor 0805 27mOhm 0.33W 1%

Low res resistor 0805 27mOhm 0.33W 1%

Supplier's Site
Surface Mount Resistors - 1688991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688991
Surface Mount Resistors 1688991
Panasonic ERJ6BWFR027V

Panasonic ERJ6BWFR027V

Supplier's Site
SMD 0.5W 0.027ohm Resistor - 52-ERJ6BWFR027V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 0.027ohm Resistor
52-ERJ6BWFR027V
SMD 0.5W 0.027ohm Resistor 52-ERJ6BWFR027V
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 0.027ohm, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6BWFR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 0.027ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 0.027ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6BWFR027V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 0.027ohm, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6BWFR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 0.027ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 0.027ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6BWFR027V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ6BWFR027V - 1129926-ERJ6BWFR027V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ6BWFR027V
1129926-ERJ6BWFR027V
Chip Resistor - Surface Mount - ERJ6BWFR027V 1129926-ERJ6BWFR027V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129926-ERJ6BWFR027V Packaging: Digi-Reel® Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 2 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 711.2 µm Number of Terminations: 2 Resistance: 27 mΩ Power Rating: 500 mW Number of Pins: 2 Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 1.25 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Max Power Dissipation: 500 mW Max Operating Temperature: 155 °C Case Code (Metric): 2012

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129926-ERJ6BWFR027V
Packaging: Digi-Reel®
Features: Automotive AEC-Q200
Termination: SMD/SMT
Length: 2 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 711.2 µm
Number of Terminations: 2
Resistance: 27 mΩ
Power Rating: 500 mW
Number of Pins: 2
Width: 1.2446 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Max Power Dissipation: 500 mW
Max Operating Temperature: 155 °C
Case Code (Metric): 2012

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 566042 566042P 52-ERJ6BWFR027V 1129926-ERJ6BWFR027V
Product Name Surface Mount Resistors Surface Mount Resistors SMD 0.5W 0.027ohm Resistor Chip Resistor - Surface Mount - ERJ6BWFR027V
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS; AEC-Q200 RoHS
Resistance Range 0.0270 ohms 0.0270 ohms 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers