Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 5.6 Ohm, 250 Mw, 1% Rohs Compliant Panasonic ERJ6BQF5R6V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 5.6 ohm, 250 mW, - 1% RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 5.6 ohm, 250 mW, - 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 5.6 Ohm, 250 Mw, 1% Rohs Compliant Panasonic - 63W1174 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 5.6 Ohm, 250 Mw, 1% Rohs Compliant Panasonic
63W1174
Smd Current Sense Resistors, Aec-Q200 Erj Series, 5.6 Ohm, 250 Mw, 1% Rohs Compliant Panasonic 63W1174
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 5.6 ohm, 250 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 5.6 ohm, 250 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 5R6, 1%, 330 Mw, 0805; Resistance Panasonic - 12AC1154 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 5R6, 1%, 330 Mw, 0805; Resistance Panasonic
12AC1154
Current Sense Res, 5R6, 1%, 330 Mw, 0805; Resistance Panasonic 12AC1154
CURRENT SENSE RES, 5R6, 1%, 330 MW, 0805; Resistance:5.6ohm; Product Range:ERJ6BQ Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 5R6, 1%, 330 MW, 0805; Resistance:5.6ohm; Product Range:ERJ6BQ Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1174 12AC1154
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 5.6 Ohm, 250 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 5R6, 1%, 330 Mw, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SLN5TTEDR150FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details