Panasonic Surface Mount Resistors ERJ6BQF2R2V

Description
Panasonic ERJ6BQF2R2V
Request a Quote Datasheet
Description
Panasonic ERJ6BQF2R2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7215650P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7215650P
Surface Mount Resistors 7215650P
Panasonic ERJ6BQF2R2V

Panasonic ERJ6BQF2R2V

Supplier's Site
Surface Mount Resistors - 1070989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1070989
Surface Mount Resistors 1070989
Panasonic ERJ6BQF2R2V

Panasonic ERJ6BQF2R2V

Supplier's Site
Current Sense Res, 2R2, 1%, 330 Mw, 0805; Resistance Panasonic - 12AC1153 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 2R2, 1%, 330 Mw, 0805; Resistance Panasonic
12AC1153
Current Sense Res, 2R2, 1%, 330 Mw, 0805; Resistance Panasonic 12AC1153
CURRENT SENSE RES, 2R2, 1%, 330 MW, 0805; Resistance:2.2ohm; Product Range:ERJ6B Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 2R2, 1%, 330 MW, 0805; Resistance:2.2ohm; Product Range:ERJ6B Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Erj Series, 2.2 Ohm, 250 Mw, 1% Rohs Compliant Panasonic - 63W1164 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 2.2 Ohm, 250 Mw, 1% Rohs Compliant Panasonic
63W1164
Smd Current Sense Resistors, Aec-Q200 Erj Series, 2.2 Ohm, 250 Mw, 1% Rohs Compliant Panasonic 63W1164
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 2.2 ohm, 250 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 2.2 ohm, 250 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7215650P 1070989 12AC1153 63W1164
Product Name Surface Mount Resistors Surface Mount Resistors Current Sense Res, 2R2, 1%, 330 Mw, 0805; Resistance Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 2.2 Ohm, 250 Mw, 1% Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 2.2 ohms 2.2 ohms
Power Rating 0.3300 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details