Panasonic SMD 0.2 Ohm 10W Resistor ERJ3RSJR20V

Description
Res Thick Film 0603 0.2 Ohm 5% 1/10W ±300ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJ3RSJR20V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RSJR20V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thick Film 0603 0.2 Ohm 5% 1/10W ±300ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJ3RSJR20V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RSJR20V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2 Ohm 10W Resistor - 52-ERJ3RSJR20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 Ohm 10W Resistor
52-ERJ3RSJR20V
SMD 0.2 Ohm 10W Resistor 52-ERJ3RSJR20V
Res Thick Film 0603 0.2 Ohm 5% 1/10W ±300ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJ3RSJR20V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RSJR20V can be used for catalog matching and distributor lookup.

Res Thick Film 0603 0.2 Ohm 5% 1/10W ±300ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJ3RSJR20V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RSJR20V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ3RSJR20V - 1057674-ERJ3RSJR20V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ3RSJR20V
1057674-ERJ3RSJR20V
Chip Resistor - Surface Mount - ERJ3RSJR20V 1057674-ERJ3RSJR20V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057674-ERJ3RSJR20V Termination: SMD/SMT Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 300 ppm/°C Military Standard: Not Composition: Thick Film Height: 450 µm Resistance: 200 mΩ Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RLP73N1JR20JTD; RLP73N1JR22JTD; ERJ-3RQJR22V; 6-1622824-5; ERJ-3BSJR20V; ERJ-3BQJR22VERJ-3RSJ R20V; ERJ3RSJR20V.; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057674-ERJ3RSJR20V
Termination: SMD/SMT
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 300 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 450 µm
Resistance: 200 mΩ
Power Rating: 100 mW
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): RLP73N1JR20JTD; RLP73N1JR22JTD; ERJ-3RQJR22V; 6-1622824-5; ERJ-3BSJR20V; ERJ-3BQJR22VERJ-3RSJR20V; ERJ3RSJR20V.;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ3RSJR20V 1057674-ERJ3RSJR20V
Product Name SMD 0.2 Ohm 10W Resistor Chip Resistor - Surface Mount - ERJ3RSJR20V
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers