Panasonic Chip Resistor - Surface Mount - ERJ3RSFR10V ERJ3RSFR10V

Description
Manufacturer: Panasonic Win Source Part Number: 822757-ERJ3RSFR10V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 822757-ERJ3RSFR10V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ3RSFR10V
822757-ERJ3RSFR10V
Chip Resistor - Surface Mount - ERJ3RSFR10V 822757-ERJ3RSFR10V
Manufacturer: Panasonic Win Source Part Number: 822757-ERJ3RSFR10V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822757-ERJ3RSFR10V
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Surface Mount Resistors - 7220848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7220848
Surface Mount Resistors 7220848
Panasonic ERJ3RSFR10V

Panasonic ERJ3RSFR10V

Supplier's Site
Surface Mount Resistors - 9230061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9230061
Surface Mount Resistors 9230061
Panasonic ERJ3RSFR10V

Panasonic ERJ3RSFR10V

Supplier's Site
Surface Mount Resistors - 7220848P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7220848P
Surface Mount Resistors 7220848P
Panasonic ERJ3RSFR10V

Panasonic ERJ3RSFR10V

Supplier's Site
Resistors >> Current Sense Resistors/Shunt Resistors - ERJ3RSFR10V - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
ERJ3RSFR10V
Resistors >> Current Sense Resistors/Shunt Resistors ERJ3RSFR10V
100mW 100mΩ Surface Mount Current Sensing Resistors 0ppm/°C~+300ppm/°C ±1% 0603 Current Sense Resistors/Shunt Resistors ROHS

100mW 100mΩ Surface Mount Current Sensing Resistors 0ppm/°C~+300ppm/°C ±1% 0603 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 100 Mw, 1% Rohs Compliant Panasonic - 63W1138 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 100 Mw, 1% Rohs Compliant Panasonic
63W1138
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 100 Mw, 1% Rohs Compliant Panasonic 63W1138
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 100 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 100 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Current Sensing Resistors Resistors
Product Number 822757-ERJ3RSFR10V 7220848 9230061 7220848P ERJ3RSFR10V 63W1138
Product Name Chip Resistor - Surface Mount - ERJ3RSFR10V Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors >> Current Sense Resistors/Shunt Resistors Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 100 Mw, 1% Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 0.1000 ohms 0.1000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Resistors - SMD RL73K 2B R12 5% - RL73K2BR12JTD - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details