Panasonic Current Sense Res, 0R56, 1%, 100 Mw; Resistance Panasonic ERJ3RQFR56V

Description
CURRENT SENSE RES, 0R56, 1%, 100 MW; Resistance:0.56ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R56, 1%, 100 MW; Resistance:0.56ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R56, 1%, 100 Mw; Resistance Panasonic - 12AC1148 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R56, 1%, 100 Mw; Resistance Panasonic
12AC1148
Current Sense Res, 0R56, 1%, 100 Mw; Resistance Panasonic 12AC1148
CURRENT SENSE RES, 0R56, 1%, 100 MW; Resistance:0.56ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R56, 1%, 100 MW; Resistance:0.56ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 100 Mw, 1% Rohs Compliant Panasonic - 63W1127 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 100 Mw, 1% Rohs Compliant Panasonic
63W1127
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 100 Mw, 1% Rohs Compliant Panasonic 63W1127
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.56 ohm, 100 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.56 ohm, 100 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1148 63W1127
Product Name Current Sense Res, 0R56, 1%, 100 Mw; Resistance Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.56 Ohm, 100 Mw, 1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details