Panasonic Current Sense Res, 0R33, 1%, 100 Mw; Resistance Panasonic ERJ3RQFR33V

Description
CURRENT SENSE RES, 0R33, 1%, 100 MW; Resistance:0.33ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R33, 1%, 100 MW; Resistance:0.33ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R33, 1%, 100 Mw; Resistance Panasonic - 12AC1147 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R33, 1%, 100 Mw; Resistance Panasonic
12AC1147
Current Sense Res, 0R33, 1%, 100 Mw; Resistance Panasonic 12AC1147
CURRENT SENSE RES, 0R33, 1%, 100 MW; Resistance:0.33ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R33, 1%, 100 MW; Resistance:0.33ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1147
Product Name Current Sense Res, 0R33, 1%, 100 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details