Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 100 Mw, 1% Rohs Compliant Panasonic ERJ3RQFR27V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.27 ohm, 100 mW, - 1% RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.27 ohm, 100 mW, - 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 100 Mw, 1% Rohs Compliant Panasonic - 63W1123 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 100 Mw, 1% Rohs Compliant Panasonic
63W1123
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 100 Mw, 1% Rohs Compliant Panasonic 63W1123
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.27 ohm, 100 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.27 ohm, 100 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R27, 1%, 100 Mw; Resistance Panasonic - 12AC1146 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R27, 1%, 100 Mw; Resistance Panasonic
12AC1146
Current Sense Res, 0R27, 1%, 100 Mw; Resistance Panasonic 12AC1146
CURRENT SENSE RES, 0R27, 1%, 100 MW; Resistance:0.27ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R27, 1%, 100 MW; Resistance:0.27ohm; Product Range:ERJ3R Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1123 12AC1146
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.27 Ohm, 100 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 0R27, 1%, 100 Mw; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138567DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details