Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 1.8 Ohm, 100 Mw, 1% Rohs Compliant Panasonic ERJ3RQF1R8V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 1.8 ohm, 100 mW, - 1% RoHS Compliant: Yes
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 1.8 ohm, 100 mW, - 1% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, part number 63W1132, is a component from the AEC-Q200 ERJ series, featuring a resistance value of 1.8 ohms and a power rating of 100 mW. It has a tolerance of ±1% and is compliant with RoHS standards. This resistor is designed for applications requiring precise current sensing in compact electronic circuits. It is suitable for both reflow and flow soldering processes, making it versatile for various manufacturing methods. The product is also AEC-Q200 qualified, indicating its reliability for automotive applications. The operating temperature range is from -55°C to +125°C, ensuring performance in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, part number 63W1132, is a component from the AEC-Q200 ERJ series, featuring a resistance value of 1.8 ohms and a power rating of 100 mW. It has a tolerance of ±1% and is compliant with RoHS standards. This resistor is designed for applications requiring precise current sensing in compact electronic circuits. It is suitable for both reflow and flow soldering processes, making it versatile for various manufacturing methods. The product is also AEC-Q200 qualified, indicating its reliability for automotive applications. The operating temperature range is from -55°C to +125°C, ensuring performance in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 1.8 Ohm, 100 Mw, 1% Rohs Compliant Panasonic - 63W1132 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 1.8 Ohm, 100 Mw, 1% Rohs Compliant Panasonic
63W1132
Smd Current Sense Resistors, Aec-Q200 Erj Series, 1.8 Ohm, 100 Mw, 1% Rohs Compliant Panasonic 63W1132
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 1.8 ohm, 100 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 1.8 ohm, 100 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1132
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 1.8 Ohm, 100 Mw, 1% Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTEDR200FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details