Panasonic Surface Mount Resistors ERJ3RED9103V

Description
Panasonic ERJ3RED9103V
Request a Quote Datasheet
Description
Panasonic ERJ3RED9103V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287952
Surface Mount Resistors 287952
Panasonic ERJ3RED9103V

Panasonic ERJ3RED9103V

Supplier's Site
Res, 910K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8934
Res, 910K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8934
RES, 910K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:910kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 910K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:910kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287952 85Y8934
Product Name Surface Mount Resistors Res, 910K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.0022 ohms 910000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details