Panasonic Res, 82R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic ERJ3RED82R0V

Description
RES, 82R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 82R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 59AC6889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
59AC6889
Res, 82R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 59AC6889
RES, 82R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 82R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59AC6889
Product Name Res, 82R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 82 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details