RES, 590K, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:590kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 17AC5371 |
| Product Name | Res, 590K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 590000 ohms |
| Tolerance | 0.5000 +/- % |