Panasonic Surface Mount Resistors ERJ3RED5103V

Description
Panasonic ERJ3RED5103V
Request a Quote Datasheet
Description
Panasonic ERJ3RED5103V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287571
Surface Mount Resistors 287571
Panasonic ERJ3RED5103V

Panasonic ERJ3RED5103V

Supplier's Site
Res, 510K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8930
Res, 510K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8930
RES, 510K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:510kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 510K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:510kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287571 85Y8930
Product Name Surface Mount Resistors Res, 510K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 510000 ohms 510000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details