Panasonic Surface Mount Resistors ERJ3RED36R0V

Description
Panasonic ERJ3RED36R0V
Request a Quote Datasheet
Description
Panasonic ERJ3RED36R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287568
Surface Mount Resistors 287568
Panasonic ERJ3RED36R0V

Panasonic ERJ3RED36R0V

Supplier's Site
Res, 36R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 73AC7532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
73AC7532
Res, 36R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 73AC7532
RES, 36R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:36ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 36R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:36ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287568 73AC7532
Product Name Surface Mount Resistors Res, 36R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 36 ohms 36 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details