Panasonic Res, 340K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic ERJ3RED3403V

Description
RES, 340K, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 340K, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic - 73AC7531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic
73AC7531
Res, 340K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic 73AC7531
RES, 340K, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 340K, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:340kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC7531
Product Name Res, 340K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 340000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details