Panasonic Surface Mount Resistors ERJ3RED3003V

Description
Panasonic ERJ3RED3003V
Request a Quote Datasheet
Description
Panasonic ERJ3RED3003V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277901
Surface Mount Resistors 277901
Panasonic ERJ3RED3003V

Panasonic ERJ3RED3003V

Supplier's Site
Res, 300K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 04AC0257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
04AC0257
Res, 300K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 04AC0257
RES, 300K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:300kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 300K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:300kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277901 04AC0257
Product Name Surface Mount Resistors Res, 300K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.0022 ohms 300000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details