Panasonic Res, 280K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic ERJ3RED2803V

Description
RES, 280K, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Description
RES, 280K, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 280K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic - 13AC3409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic
13AC3409
Res, 280K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic 13AC3409
RES, 280K, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 280K, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AC3409
Product Name Res, 280K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 280000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers