Panasonic Surface Mount Resistors ERJ3RED2703V

Description
Panasonic ERJ3RED2703V
Request a Quote Datasheet
Description
Panasonic ERJ3RED2703V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277899
Surface Mount Resistors 277899
Panasonic ERJ3RED2703V

Panasonic ERJ3RED2703V

Supplier's Site
Res, 270K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8925
Res, 270K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8925
RES, 270K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 270K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277899 85Y8925
Product Name Surface Mount Resistors Res, 270K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.0022 ohms 270000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details