Panasonic Surface Mount Resistors ERJ3RED2403V

Description
Panasonic ERJ3RED2403V
Request a Quote Datasheet
Description
Panasonic ERJ3RED2403V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102400
Surface Mount Resistors 8102400
Panasonic ERJ3RED2403V

Panasonic ERJ3RED2403V

Supplier's Site
Surface Mount Resistors - 1691088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691088
Surface Mount Resistors 1691088
Panasonic ERJ3RED2403V

Panasonic ERJ3RED2403V

Supplier's Site
Res, 240K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 17AC5370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
17AC5370
Res, 240K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 17AC5370
RES, 240K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:240kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 240K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:240kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102400 17AC5370
Product Name Surface Mount Resistors Res, 240K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details