Panasonic Surface Mount Resistors ERJ3RED2003V

Description
Panasonic ERJ3RED2003V
Request a Quote Datasheet
Description
Panasonic ERJ3RED2003V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102390
Surface Mount Resistors 8102390
Panasonic ERJ3RED2003V

Panasonic ERJ3RED2003V

Supplier's Site
Surface Mount Resistors - 1691085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691085
Surface Mount Resistors 1691085
Panasonic ERJ3RED2003V

Panasonic ERJ3RED2003V

Supplier's Site
Res, 200K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8922
Res, 200K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8922
RES, 200K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 200K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102390 85Y8922
Product Name Surface Mount Resistors Res, 200K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details