Panasonic OEM Parts - OEM Parts (C - E) - ERJ3RED180V ERJ3RED180V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057669-ERJ3RED180V Packaging: Cut Tape Voltage Rating: 50 V Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 18 Ω Power Rating: 100 mW Categories: OEM Parts(C-E) Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057669-ERJ3RED180V Packaging: Cut Tape Voltage Rating: 50 V Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 18 Ω Power Rating: 100 mW Categories: OEM Parts(C-E) Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ERJ3RED180V - 1057669-ERJ3RED180V - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ERJ3RED180V
1057669-ERJ3RED180V
OEM Parts - OEM Parts (C - E) - ERJ3RED180V 1057669-ERJ3RED180V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057669-ERJ3RED180V Packaging: Cut Tape Voltage Rating: 50 V Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 18 Ω Power Rating: 100 mW Categories: OEM Parts(C-E) Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: Unknown

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057669-ERJ3RED180V
Packaging: Cut Tape
Voltage Rating: 50 V
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Resistance: 18 Ω
Power Rating: 100 mW
Categories: OEM Parts(C-E)
Case / Package: 1608
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1057669-ERJ3RED180V
Product Name OEM Parts - OEM Parts (C - E) - ERJ3RED180V
Unlock Full Specs
to access all available technical data