Panasonic SMD Resistor ERJ3RED1803V

Description
180K Ohm 0.5% 0603 Thick Film SMD Resistor Product overview: ERJ3RED1803V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RED1803V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
180K Ohm 0.5% 0603 Thick Film SMD Resistor Product overview: ERJ3RED1803V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RED1803V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-ERJ3RED1803V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-ERJ3RED1803V
SMD Resistor 52-ERJ3RED1803V
180K Ohm 0.5% 0603 Thick Film SMD Resistor Product overview: ERJ3RED1803V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RED1803V can be used for catalog matching and distributor lookup.

180K Ohm 0.5% 0603 Thick Film SMD Resistor Product overview: ERJ3RED1803V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RED1803V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ3RED1803V - 1054625-ERJ3RED1803V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ3RED1803V
1054625-ERJ3RED1803V
Chip Resistor - Surface Mount - ERJ3RED1803V 1054625-ERJ3RED1803V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054625-ERJ3RED1803V Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 450 µm Resistance: 180 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RT0603DRD07180KL; ERA3AED184V; RT0603DRE07180KL; ERA-3AED1743V; RT0603DRD07178KLERJ- 3RED1803V; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054625-ERJ3RED1803V
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 450 µm
Resistance: 180 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): RT0603DRD07180KL; ERA3AED184V; RT0603DRE07180KL; ERA-3AED1743V; RT0603DRD07178KLERJ-3RED1803V;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC

Buy Now
Res, 180K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8921
Res, 180K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8921
RES, 180K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 180K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ3RED1803V 1054625-ERJ3RED1803V 85Y8921
Product Name SMD Resistor Chip Resistor - Surface Mount - ERJ3RED1803V Res, 180K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Resistance Range 180000 ohms 180000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details