Panasonic Surface Mount Resistors ERJ3RED15R0V

Description
Panasonic ERJ3RED15R0V
Request a Quote Datasheet
Description
Panasonic ERJ3RED15R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102371
Surface Mount Resistors 8102371
Panasonic ERJ3RED15R0V

Panasonic ERJ3RED15R0V

Supplier's Site
Surface Mount Resistors - 1691079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691079
Surface Mount Resistors 1691079
Panasonic ERJ3RED15R0V

Panasonic ERJ3RED15R0V

Supplier's Site
Res, 15R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 62AC6842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
62AC6842
Res, 15R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 62AC6842
RES, 15R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 15R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102371 62AC6842
Product Name Surface Mount Resistors Res, 15R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details