Panasonic Res, 140K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic ERJ3RED1403V

Description
RES, 140K, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:140kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 140K, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:140kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 140K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic - 98Y2209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic
98Y2209
Res, 140K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic 98Y2209
RES, 140K, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:140kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 140K, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:140kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98Y2209
Product Name Res, 140K, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 140000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details