Panasonic Surface Mount Resistors ERJ3RED1203V

Description
Panasonic ERJ3RED1203V
Request a Quote Datasheet
Description
Panasonic ERJ3RED1203V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1691072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691072
Surface Mount Resistors 1691072
Panasonic ERJ3RED1203V

Panasonic ERJ3RED1203V

Supplier's Site
Res, 120K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 04AC0255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
04AC0255
Res, 120K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 04AC0255
RES, 120K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 120K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1691072 04AC0255
Product Name Surface Mount Resistors Res, 120K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details