Panasonic Surface Mount Resistors ERJ3RED1103V

Description
Panasonic ERJ3RED1103V
Request a Quote Datasheet
Description
Panasonic ERJ3RED1103V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102356
Surface Mount Resistors 8102356
Panasonic ERJ3RED1103V

Panasonic ERJ3RED1103V

Supplier's Site
Surface Mount Resistors - 1691074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691074
Surface Mount Resistors 1691074
Panasonic ERJ3RED1103V

Panasonic ERJ3RED1103V

Supplier's Site
Res, 110K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8919
Res, 110K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8919
RES, 110K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 110K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102356 85Y8919
Product Name Surface Mount Resistors Res, 110K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details