Panasonic Surface Mount Resistors ERJ3RED10R0V

Description
Panasonic ERJ3RED10R0V
Request a Quote Datasheet
Description
Panasonic ERJ3RED10R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102347
Surface Mount Resistors 8102347
Panasonic ERJ3RED10R0V

Panasonic ERJ3RED10R0V

Supplier's Site
Surface Mount Resistors - 1691071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691071
Surface Mount Resistors 1691071
Panasonic ERJ3RED10R0V

Panasonic ERJ3RED10R0V

Supplier's Site
Res, 10R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8917
Res, 10R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8917
RES, 10R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 10R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102347 85Y8917
Product Name Surface Mount Resistors Res, 10R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers