Panasonic Surface Mount Resistors ERJ3RED1004V

Description
Panasonic ERJ3RED1004V
Request a Quote Datasheet
Description
Panasonic ERJ3RED1004V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102343P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102343P
Surface Mount Resistors 8102343P
Panasonic ERJ3RED1004V

Panasonic ERJ3RED1004V

Supplier's Site
Surface Mount Resistors - 8102343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102343
Surface Mount Resistors 8102343
Panasonic ERJ3RED1004V

Panasonic ERJ3RED1004V

Supplier's Site
Surface Mount Resistors - 1691070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691070
Surface Mount Resistors 1691070
Panasonic ERJ3RED1004V

Panasonic ERJ3RED1004V

Supplier's Site
Res, 1M, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8918
Res, 1M, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8918
RES, 1M, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 1M, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102343P 8102343 85Y8918
Product Name Surface Mount Resistors Surface Mount Resistors Res, 1M, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details