Panasonic Surface Mount Resistors ERJ3RBD9102V

Description
Panasonic ERJ3RBD9102V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD9102V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102340
Surface Mount Resistors 8102340
Panasonic ERJ3RBD9102V

Panasonic ERJ3RBD9102V

Supplier's Site
Surface Mount Resistors - 1691069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691069
Surface Mount Resistors 1691069
Panasonic ERJ3RBD9102V

Panasonic ERJ3RBD9102V

Supplier's Site
Res, 91K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8916
Res, 91K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8916
RES, 91K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:91kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 91K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:91kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102340 85Y8916
Product Name Surface Mount Resistors Res, 91K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details