Panasonic Surface Mount Resistors ERJ3RBD9100V

Description
Panasonic ERJ3RBD9100V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD9100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102337
Surface Mount Resistors 8102337
Panasonic ERJ3RBD9100V

Panasonic ERJ3RBD9100V

Supplier's Site
Surface Mount Resistors - 1691068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691068
Surface Mount Resistors 1691068
Panasonic ERJ3RBD9100V

Panasonic ERJ3RBD9100V

Supplier's Site
Res, 910R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 31AC6503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
31AC6503
Res, 910R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 31AC6503
RES, 910R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:910ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 910R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:910ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102337 31AC6503
Product Name Surface Mount Resistors Res, 910R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details