Panasonic Surface Mount Resistors ERJ3RBD8202V

Description
Panasonic ERJ3RBD8202V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD8202V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102334
Surface Mount Resistors 8102334
Panasonic ERJ3RBD8202V

Panasonic ERJ3RBD8202V

Supplier's Site
Surface Mount Resistors - 8102334P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102334P
Surface Mount Resistors 8102334P
Panasonic ERJ3RBD8202V

Panasonic ERJ3RBD8202V

Supplier's Site
Surface Mount Resistors - 1691066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691066
Surface Mount Resistors 1691066
Panasonic ERJ3RBD8202V

Panasonic ERJ3RBD8202V

Supplier's Site
Res, 82K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 92Y2957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
92Y2957
Res, 82K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 92Y2957
RES, 82K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 82K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102334 8102334P 92Y2957
Product Name Surface Mount Resistors Surface Mount Resistors Res, 82K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications Aec-q200 RoHS
Resistance Range 82000 ohms 82000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details