Panasonic Surface Mount Resistors ERJ3RBD8201V

Description
Panasonic ERJ3RBD8201V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD8201V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102325
Surface Mount Resistors 8102325
Panasonic ERJ3RBD8201V

Panasonic ERJ3RBD8201V

Supplier's Site
Surface Mount Resistors - 1691063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691063
Surface Mount Resistors 1691063
Panasonic ERJ3RBD8201V

Panasonic ERJ3RBD8201V

Supplier's Site
Res, 8K2, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8914
Res, 8K2, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8914
RES, 8K2, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.2kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 8K2, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.2kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102325 85Y8914
Product Name Surface Mount Resistors Res, 8K2, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details