Panasonic Surface Mount Resistors ERJ3RBD7501V

Description
Panasonic ERJ3RBD7501V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD7501V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102319
Surface Mount Resistors 8102319
Panasonic ERJ3RBD7501V

Panasonic ERJ3RBD7501V

Supplier's Site
Surface Mount Resistors - 1691061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691061
Surface Mount Resistors 1691061
Panasonic ERJ3RBD7501V

Panasonic ERJ3RBD7501V

Supplier's Site
Res, 7K5, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8911
Res, 7K5, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8911
RES, 7K5, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 7K5, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102319 1691061 85Y8911
Product Name Surface Mount Resistors Surface Mount Resistors Res, 7K5, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 7500 ohms 7500 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details