Panasonic Surface Mount Resistors ERJ3RBD6802V

Description
Panasonic ERJ3RBD6802V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD6802V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102312
Surface Mount Resistors 8102312
Panasonic ERJ3RBD6802V

Panasonic ERJ3RBD6802V

Supplier's Site
Surface Mount Resistors - 1691059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691059
Surface Mount Resistors 1691059
Panasonic ERJ3RBD6802V

Panasonic ERJ3RBD6802V

Supplier's Site
Res Thick Film 0603 68K Ohm 0.5% 1/16W 50ppm/C Molded SMD Punched Carrier T/R - 590-ERJ3RBD6802V - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 68K Ohm 0.5% 1/16W 50ppm/C Molded SMD Punched Carrier T/R
590-ERJ3RBD6802V
Res Thick Film 0603 68K Ohm 0.5% 1/16W 50ppm/C Molded SMD Punched Carrier T/R 590-ERJ3RBD6802V
Res Thick Film 0603 68K Ohm 0.5% 1/16W 50ppm/C Molded SMD Punched Carrier T/R

Res Thick Film 0603 68K Ohm 0.5% 1/16W 50ppm/C Molded SMD Punched Carrier T/R

Supplier's Site
Res, 68K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8909
Res, 68K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8909
RES, 68K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 68K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102312 590-ERJ3RBD6802V 85Y8909
Product Name Surface Mount Resistors Res Thick Film 0603 68K Ohm 0.5% 1/16W 50ppm/C Molded SMD Punched Carrier T/R Res, 68K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); Surface Mount 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 68000 ohms 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers