Panasonic Surface Mount Resistors ERJ3RBD5602V

Description
Panasonic ERJ3RBD5602V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD5602V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102299
Surface Mount Resistors 8102299
Panasonic ERJ3RBD5602V

Panasonic ERJ3RBD5602V

Supplier's Site
Surface Mount Resistors - 1691055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691055
Surface Mount Resistors 1691055
Panasonic ERJ3RBD5602V

Panasonic ERJ3RBD5602V

Supplier's Site
Res, 56K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 92Y2956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
92Y2956
Res, 56K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 92Y2956
RES, 56K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 56K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102299 92Y2956
Product Name Surface Mount Resistors Res, 56K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details