Panasonic Surface Mount Resistors ERJ3RBD5601V

Description
Panasonic ERJ3RBD5601V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD5601V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102280
Surface Mount Resistors 8102280
Panasonic ERJ3RBD5601V

Panasonic ERJ3RBD5601V

Supplier's Site
Surface Mount Resistors - 1691049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691049
Surface Mount Resistors 1691049
Panasonic ERJ3RBD5601V

Panasonic ERJ3RBD5601V

Supplier's Site
Chip Resistor - Surface Mount - ERJ3RBD5601V - 971736-ERJ3RBD5601V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ3RBD5601V
971736-ERJ3RBD5601V
Chip Resistor - Surface Mount - ERJ3RBD5601V 971736-ERJ3RBD5601V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971736-ERJ3RBD5601V Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 450 µm Resistance: 5.6 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971736-ERJ3RBD5601V
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Height: 450 µm
Resistance: 5.6 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC

Buy Now
SMD 50V Resistor - 52-ERJ3RBD5601V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-ERJ3RBD5601V
SMD 50V Resistor 52-ERJ3RBD5601V
Thick Film Chip Resistor 0603 5.6K Ohm 0.5% 50V SMD Product overview: ERJ3RBD5601V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RBD5601V can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 0603 5.6K Ohm 0.5% 50V SMD Product overview: ERJ3RBD5601V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RBD5601V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 5K6, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 92Y2955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
92Y2955
Res, 5K6, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 92Y2955
RES, 5K6, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 5K6, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8102280 971736-ERJ3RBD5601V 52-ERJ3RBD5601V 92Y2955
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - ERJ3RBD5601V SMD 50V Resistor Res, 5K6, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 5600 ohms 5600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details