Panasonic Surface Mount Resistors ERJ3RBD5600V

Description
Panasonic ERJ3RBD5600V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD5600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102286
Surface Mount Resistors 8102286
Panasonic ERJ3RBD5600V

Panasonic ERJ3RBD5600V

Supplier's Site
Surface Mount Resistors - 1691052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691052
Surface Mount Resistors 1691052
Panasonic ERJ3RBD5600V

Panasonic ERJ3RBD5600V

Supplier's Site
Res, 560R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8902
Res, 560R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8902
RES, 560R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 560R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102286 85Y8902
Product Name Surface Mount Resistors Res, 560R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details