Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129890-ERJ3RBD513V
Voltage Rating: 50 V
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Resistance: 51 kΩ
Power Rating: 100 mW
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Case Code (Metric): 1608
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1129890-ERJ3RBD513V |
| Product Name | Custom Parts - Custom Parts (E - I) - ERJ3RBD513V |