Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126200-ERJ3RBD5102V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1.6 mm
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Height: 450 µm
Weight: 2.012816 mg
Resistance: 51 kΩ
Power Rating: 100 mW
Width: 800 µm
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Case Code (Metric): 1608
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1126200-ERJ3RBD5102V |
| Product Name | Custom Parts - Custom Parts (E - I) - ERJ3RBD5102V |