Panasonic Surface Mount Resistors ERJ3RBD4702V

Description
Panasonic ERJ3RBD4702V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD4702V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102277P
Surface Mount Resistors 8102277P
Panasonic ERJ3RBD4702V

Panasonic ERJ3RBD4702V

Supplier's Site
Surface Mount Resistors - 8102277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102277
Surface Mount Resistors 8102277
Panasonic ERJ3RBD4702V

Panasonic ERJ3RBD4702V

Supplier's Site
Surface Mount Resistors - 1691048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691048
Surface Mount Resistors 1691048
Panasonic ERJ3RBD4702V

Panasonic ERJ3RBD4702V

Supplier's Site
Res, 47K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8899
Res, 47K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8899
RES, 47K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 47K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102277P 8102277 85Y8899
Product Name Surface Mount Resistors Surface Mount Resistors Res, 47K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 47000 ohms 47000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details