Panasonic Surface Mount Resistors ERJ3RBD4301V

Description
Panasonic ERJ3RBD4301V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD4301V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102252
Surface Mount Resistors 8102252
Panasonic ERJ3RBD4301V

Panasonic ERJ3RBD4301V

Supplier's Site
Surface Mount Resistors - 1691038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691038
Surface Mount Resistors 1691038
Panasonic ERJ3RBD4301V

Panasonic ERJ3RBD4301V

Supplier's Site
Res, 4K3, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8895
Res, 4K3, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8895
RES, 4K3, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.3kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K3, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.3kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102252 85Y8895
Product Name Surface Mount Resistors Res, 4K3, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details