Panasonic Surface Mount Resistors ERJ3RBD3901V

Description
Panasonic ERJ3RBD3901V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD3901V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102246
Surface Mount Resistors 8102246
Panasonic ERJ3RBD3901V

Panasonic ERJ3RBD3901V

Supplier's Site
Surface Mount Resistors - 1691036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691036
Surface Mount Resistors 1691036
Panasonic ERJ3RBD3901V

Panasonic ERJ3RBD3901V

Supplier's Site
Chip Resistor - Surface Mount - ERJ3RBD3901V - 1057664-ERJ3RBD3901V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ3RBD3901V
1057664-ERJ3RBD3901V
Chip Resistor - Surface Mount - ERJ3RBD3901V 1057664-ERJ3RBD3901V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057664-ERJ3RBD3901V Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 450 µm Resistance: 3.9 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RT0603DRE073K9L; ERJ-PB3D3901V; ERJ3RBD3601V; RE0603DRE073K9L; ERJ-PB3D4121V; RC0603DR-073K9LERJ-3 RBD3901V; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057664-ERJ3RBD3901V
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Height: 450 µm
Resistance: 3.9 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): RT0603DRE073K9L; ERJ-PB3D3901V; ERJ3RBD3601V; RE0603DRE073K9L; ERJ-PB3D4121V; RC0603DR-073K9LERJ-3RBD3901V;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC

Buy Now
SMD Resistor - 52-ERJ3RBD3901V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-ERJ3RBD3901V
SMD Resistor 52-ERJ3RBD3901V
3.9K Ohm 0.5% 0603 Thick Film SMD Resistor Product overview: ERJ3RBD3901V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RBD3901V can be used for catalog matching and distributor lookup.

3.9K Ohm 0.5% 0603 Thick Film SMD Resistor Product overview: ERJ3RBD3901V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RBD3901V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3K9, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8892
Res, 3K9, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8892
RES, 3K9, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K9, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8102246 1057664-ERJ3RBD3901V 52-ERJ3RBD3901V 85Y8892
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - ERJ3RBD3901V SMD Resistor Res, 3K9, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 3900 ohms 3900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details