Panasonic Surface Mount Resistors ERJ3RBD3900V

Description
Panasonic ERJ3RBD3900V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD3900V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102242
Surface Mount Resistors 8102242
Panasonic ERJ3RBD3900V

Panasonic ERJ3RBD3900V

Supplier's Site
Surface Mount Resistors - 1691035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691035
Surface Mount Resistors 1691035
Panasonic ERJ3RBD3900V

Panasonic ERJ3RBD3900V

Supplier's Site
Res, 390R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8891
Res, 390R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8891
RES, 390R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 390R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102242 85Y8891
Product Name Surface Mount Resistors Res, 390R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details