Panasonic Surface Mount Resistors ERJ3RBD3601V

Description
Panasonic ERJ3RBD3601V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD3601V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102230
Surface Mount Resistors 8102230
Panasonic ERJ3RBD3601V

Panasonic ERJ3RBD3601V

Supplier's Site
Surface Mount Resistors - 1691033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691033
Surface Mount Resistors 1691033
Panasonic ERJ3RBD3601V

Panasonic ERJ3RBD3601V

Supplier's Site
Res, 3K6, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8890
Res, 3K6, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8890
RES, 3K6, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.6kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K6, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.6kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102230 85Y8890
Product Name Surface Mount Resistors Res, 3K6, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details