Panasonic Surface Mount Resistors ERJ3RBD3302V

Description
Panasonic ERJ3RBD3302V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD3302V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1691034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691034
Surface Mount Resistors 1691034
Panasonic ERJ3RBD3302V

Panasonic ERJ3RBD3302V

Supplier's Site
Res, 33K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8888
Res, 33K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8888
RES, 33K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 33K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1691034 85Y8888
Product Name Surface Mount Resistors Res, 33K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details