Panasonic Surface Mount Resistors ERJ3RBD3301V

Description
Panasonic ERJ3RBD3301V
Request a Quote
Description
Panasonic ERJ3RBD3301V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102224
Surface Mount Resistors 8102224
Panasonic ERJ3RBD3301V

Panasonic ERJ3RBD3301V

Supplier's Site
Surface Mount Resistors - 1691031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691031
Surface Mount Resistors 1691031
Panasonic ERJ3RBD3301V

Panasonic ERJ3RBD3301V

Supplier's Site
Res, 3K3, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8887
Res, 3K3, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8887
RES, 3K3, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K3, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 3K3, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1144
Res, 3K3, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1144
RES, 3K3, 0.5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ERJ3RB Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 3K3, 0.5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ERJ3RB Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102224 85Y8887 12AC1144
Product Name Surface Mount Resistors Res, 3K3, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic Res, 3K3, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 3300 ohms 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details