Panasonic Res, 280R, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic ERJ3RBD2800V

Description
RES, 280R, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 280R, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 280R, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic - 73AC7525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic
73AC7525
Res, 280R, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic 73AC7525
RES, 280R, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 280R, 0.5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC7525
Product Name Res, 280R, 0.5%, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 280 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details