Panasonic Surface Mount Resistors ERJ3RBD2702V

Description
Panasonic ERJ3RBD2702V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD2702V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102205
Surface Mount Resistors 8102205
Panasonic ERJ3RBD2702V

Panasonic ERJ3RBD2702V

Supplier's Site
Surface Mount Resistors - 1691025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691025
Surface Mount Resistors 1691025
Panasonic ERJ3RBD2702V

Panasonic ERJ3RBD2702V

Supplier's Site
Res, 27K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8883
Res, 27K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8883
RES, 27K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 27K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102205 85Y8883
Product Name Surface Mount Resistors Res, 27K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers